Mitsubishi GX-DEVELOPER- FX
- 收藏
- 对比
GX-DEVELOPER- FX
1645-GX-DEVELOPER- FX
无类别的
--
大陆
立即发货

PLC Programming Software,Micro FX, Windows, 1 Licence
1最小包装量--
GX-DEVELOPER- FX详情
Mitsubishi GX-DEVELOPER- FX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
0
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Operating Systems
Windows
RoHS
Compliant
核心架构
-
达到SVHC
无SVHC
GX-DEVELOPER- FX拓展信息







哦! 它是空的。