MMD Components J12PB1-9.8304MHZ-T
- 收藏
- 对比
J12PB1-9.8304MHZ-T
1653-J12PB1-9.8304MHZ-T
晶体
--
大陆
立即发货

J12PB1-9.8304MHZ-T datasheet pdf and Crystals product details from MMD Components stock available at utmel
1最小包装量--
J12PB1-9.8304MHZ-T详情
MMD Components J12PB1-9.8304MHZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Greenliant
Manufacturer
Greenliant
Sustained Write
340 MB/s
Interface Type
SATA
Factory Pack QuantityFactory Pack Quantity
10
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Sustained Read
470 MB/s
包装
Tray
子类别
Memory & Data Storage
工作电源电压
3.3 V
配置
SLC
内存大小
16 GB
产品类别
存储卡
产品
CFast 卡
产品类别
存储卡
J12PB1-9.8304MHZ-T拓展信息
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components







哦! 它是空的。