MMD Components MTH105027AH-33.333MHZ-T
- 收藏
- 对比
MTH105027AH-33.333MHZ-T
1653-MTH105027AH-33.333MHZ-T
振荡器
--
大陆
立即发货

MTH105027AH-33.333MHZ-T datasheet pdf and Oscillators product details from MMD Components stock available at utmel
1最小包装量--
MTH105027AH-33.333MHZ-T详情
MMD Components MTH105027AH-33.333MHZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
MTH105027AH-33.333MHZ-T拓展信息
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components
MMD Components







哦! 它是空的。