0008500494详情
Molex 0008500494重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
底架
通孔
Contact Materials
Brass
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
包装
Bulk
终端
Solder
连接器类型
Connector, PCB, Signal
行数
0
性别
Male
方向
Vertical
镀层
Tin
辐射硬化
无
0008500494拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。