0009070080详情
Molex 0009070080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
000907
厂商
Molex
Product Status
活跃
系列
*
行数
1
性别
Female
电路数量
7
镀层
Tin
0009070080拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。