0039271103详情
Molex 0039271103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package
Bulk
Base Product Number
003927
厂商
Molex
Product Status
活跃
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD (4)
Rohs Code
有
Manufacturer Part Number
0039271103
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Contact Materials
BRASS
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.82
Manufacturer Series
5576
系列
*
JESD-609代码
e3
连接器类型
板连接器
附加功能
STACKABLE, POLARIZED, SHROUDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
10
端子间距
2.54 mm
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
TIN (120)
0039271103拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。