015995241详情
Molex 015995241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Operation
Momentary
Manufacturer Part Number
S2PR-P1K3A
Manufacturer
Autonics
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
行数
2
电路数量
24
端子类型
Fingersafe Screw
触点
3NO
知识产权评级
IP52
015995241拓展信息








哦! 它是空的。