0190560154详情
Molex 0190560154重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-740-200-psi/kPa
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
019056
厂商
Molex
Product Status
活跃
系列
*
0190560154拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。