02-06-1232详情
Molex 02-06-1232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
底架
Socket
房屋材料
Nylon
Contact Materials
Brass
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
终端
Crimp
性别
Female
触点性别
Female
镀层
Tin
02-06-1232拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。