02-08-1007详情
Molex 02-08-1007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97F6686BX
Manufacturer
GE
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
42024
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
14 AWG
端子和接线板类型
线端子
终端性别
FEMALE
达到SVHC
compliant
02-08-1007拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。