02-09-2201详情
Molex 02-09-2201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
型芯材料
铁粉
Mounting Styles
Thru-Hole
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
操作温度
-55°C to +105°C
容差
0.05
性别
Male
终端类型
Pb
镀层
Tin
02-09-2201拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。