022456198详情
Molex 022456198重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Gold
Package
Bulk
Base Product Number
121150
厂商
Molex
Product Status
活跃
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
系列
*
行数
1
性别
Female
电路数量
19
镀层
Gold
022456198拓展信息








哦! 它是空的。