0330880011详情
Molex 0330880011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000194 oz
Case Code - mm
2012
Case Code - in
0805
Qualification
AEC-Q200
Package
Bulk
Base Product Number
033088
厂商
Molex
Product Status
活跃
包装
Reel
系列
PCF
电阻
54.9 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
0330880011拓展信息








哦! 它是空的。