0334822188详情
Molex 0334822188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A28-16P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Package
Bulk
Base Product Number
033482
厂商
Molex
Product Status
活跃
系列
*
触点性别
Pin
长度
1.93 Inches
直径
1.62 Inches
0334822188拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。