0345661713详情
Molex 0345661713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Cable use
XLR
Connector
XLR double connector male/male
Type A
XLR插头
Version
Adapter
Type B
XLR插头
No. of A connectors
1x
Factory colour
Silver
Package
Bulk
Base Product Number
034566
厂商
Molex
Product Status
活跃
系列
*
0345661713拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。