0349749001详情
Molex 0349749001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
ERSA
Compatible with (details)
ERSA ANALOGUE 60,ANALOGUEUE 60A,ANALOGUEUE 80,ANALOGUEUE 80A,DIGITAL 80,DIGITAL 80A,TWIN 80A (ERGO Tool soldering iron),MS 60 CT,Soldering iron for Multi-TC and Multi-Sprint
Package
Bulk
Base Product Number
034974
厂商
Molex
Product Status
活跃
系列
*
类型
842 ED LF
宽度
3.2mm
0349749001拓展信息








哦! 它是空的。