0354301700详情
Molex 0354301700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
035430
厂商
Molex
Product Status
活跃
Risk Rank
5.84
Ihs Manufacturer
MOLEX LLC
Part Life Cycle Code
Obsolete
Manufacturer
Molex
Manufacturer Part Number
0354301700
Rohs Code
有
Package Description
ROHS COMPLIANT
系列
*
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
20 AWG
端子和接线板类型
PUSH-ON TERMINAL
终端性别
FEMALE
0354301700拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。