0367270034详情
Molex 0367270034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
85-264 VAC
Manufacturer Part Number
3216/CC/VH/RC/XX/X/XXX/G
Approvals
CE;cUL
Manufacturer
Eurotherm
RoHS
有
Package
Bulk
Base Product Number
036727
厂商
Molex
Product Status
活跃
系列
*
输出的数量
2
输出类型
Analog Current, Relay
输入类型
Milliamps AC, Milliamps DC, Millivolts AC, Millivolts DC, RTD, Thermocouple, Volts AC, Volts DC
显示类型
LCD
0367270034拓展信息








哦! 它是空的。