注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.887212
10
¥8.384156
100
¥7.909585
500
¥7.46187
1000
¥7.039501
0367570065详情
Molex 0367570065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
036757
厂商
Molex
Product Status
活跃
系列
*
0367570065拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex







哦! 它是空的。