040-08-0606详情
Molex 040-08-0606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
040-08-0606
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.71
Manufacturer Series
42001
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
22 AWG
端子和接线板类型
线端子
终端性别
FEMALE
040-08-0606拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。