0471517102详情
Molex 0471517102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
4.75
Manufacturer Part Number
2001-ASF
Case Style
Round
Approvals
EU
Range
0-1 H2O, 0-1 psi
Manufacturer
Dwyer Instruments
RoHS
有
Package
Bulk
Base Product Number
047151
厂商
Molex
Product Status
活跃
系列
*
0471517102拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。