0559320916详情
Molex 0559320916重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Phenolic paper
Material (details)
Melamine-phenol coated hard paper
Content
1pc(s)
Compatible with (details)
52 10 60 52 10 23 52 10 13 52 10 92
Factory colour
Grey-white (RAL 7035)
Package
Bulk
Base Product Number
055932
厂商
Molex
Product Status
活跃
RoHS-compliant
有
系列
*
类型
PK 9549.000
0559320916拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。