0688017921详情
Molex 0688017921重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D4PR11A
Approvals
CE, CSA, ULR
Contact Materials
氧化镉银
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
Package
Bulk
Base Product Number
068801
厂商
Molex
Product Status
活跃
系列
*
终端
.250 in. Flat Blade
触点
单刀双掷
0688017921拓展信息








哦! 它是空的。