0734151610详情
Molex 0734151610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-25 - 50
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
Package
Bulk
Base Product Number
073415
厂商
Molex
Product Status
活跃
系列
*
0734151610拓展信息








哦! 它是空的。