0740300232详情
Molex 0740300232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS111-8630250
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
Package
Bulk
Base Product Number
074030
厂商
Molex
Product Status
活跃
系列
*
连接器类型
M40 Straight Male to M40 Straight Female, 6-pole
知识产权评级
IP65/IP67
0740300232拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。