0786465001详情
Molex 0786465001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
8501RS41M1P14V35
Approvals
CE, CSA, UL
Contact Materials
Silver Gold Flashed
Manufacturer
方形 D
Mounting
Plug In
Package
Bulk
Base Product Number
078646
厂商
Molex
Product Status
活跃
系列
*
终端
Spade
触点
单刀双掷
0786465001拓展信息








哦! 它是空的。