08-06-0105详情
Molex 08-06-0105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Gold
底架
Cable
Contact Materials
Brass
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
镀层
Gold
08-06-0105拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。