082263105详情
Molex 082263105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Package
Bulk
Base Product Number
172509
厂商
TE Connectivity AMP 连接器
Product Status
Obsolete
Insulation Materials
PVC
RoHS
Non-Compliant
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
Country of Origin
MX
系列
-
电路数量
5
电缆长度
91.44 m
082263105拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。