0856410420详情
Molex 0856410420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-46041-8021900
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Bulk
Base Product Number
085641
厂商
Molex
Product Status
活跃
系列
*
连接器类型
M12 Straight Male to M12 Straight Female, 6-pole
额定电流
4 Amps
知识产权评级
IP65/IP67
长度
19 Meters
0856410420拓展信息








哦! 它是空的。