08-59-0401详情
Molex 08-59-0401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Brass
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
08-59-0401
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.69
Manufacturer Series
2161
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
触点性别
Male
端子和接线板类型
PCB端子
终端性别
MALE
08-59-0401拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。