0860630030详情
Molex 0860630030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
086063
厂商
Molex
Product Status
活跃
系列
*
0860630030拓展信息








哦! 它是空的。