0908359005详情
Molex 0908359005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Switch/button features
for floor mounting,lockable
Operation type
Rotary actuator
Content
1pc(s)
Casing/button colour
Red
Package
Bulk
Base Product Number
090835
厂商
Molex
Product Status
活跃
系列
*
类型
T0-1-8200/I1/SVB
电源
5.5kW
0908359005拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。