0920010020详情
Molex 0920010020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
092001
厂商
Molex
Product Status
活跃
系列
Fluke Connect™
零件状态
Discontinued at Digi-Key
类型
Infrared Camera, Thermal Imager
包括
Adapter, Battery, Cable, Case, Current Module, Manual, Multimeter, SD Card, Software
用于测量
Temperature (Non-Contact)
0个相似型号
0920010020拓展信息








哦! 它是空的。