0930380001详情
Molex 0930380001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Halogen-free
无
Manufacturer part #
MRG5800.10100
Package
无
Max. length sold by the metre
100m
Content
每米售价
Sold per metre
有
Cable features
Braided shield,flexible core
Outside Ø
4.95mm
Factory colour
Black
Base Product Number
093038
厂商
Molex
Product Status
活跃
系列
*
类型
MRG5800.10100
阻抗
50Ω
0930380001拓展信息








哦! 它是空的。