0930705501详情
Molex 0930705501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Manufacturer part #
J01010A2611
Max. frequency
11GHz
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
Case material
Brass nickel plated
Package
Bulk
Base Product Number
093070
厂商
Molex
Product Status
活跃
系列
*
类型
J01010A2611
阻抗
50Ω
0930705501拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。