0936014894详情
Molex 0936014894重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RH3B-ULDC48V
Contact Materials
氧化镉银
Manufacturer
IDEC
Mounting
Plug In
Package
Bulk
Base Product Number
093601
厂商
Molex
Product Status
活跃
系列
*
终端
.187 in. Flat Blade
触点
3PDT
0936014894拓展信息








哦! 它是空的。