0948375002详情
Molex 0948375002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-2300500
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Tray
Base Product Number
948375
厂商
Molex
Product Status
活跃
系列
-
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
5 Meters
0948375002拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。