0984381005详情
Molex 0984381005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
551050030
Manufacturer
Stearns
Country of Origin
SK
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
098438
厂商
Molex
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.78
系列
*
连接器类型
矩形电源连接器
行数
2
性别
Receptacle
Reach合规守则
unknown
配件类型
Armature and Cage Assembly
0984381005拓展信息








哦! 它是空的。