0984921188详情
Molex 0984921188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
底架
Cable
Package
Bulk
Base Product Number
098492
厂商
Molex
Product Status
活跃
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
系列
*
包装
Bulk
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
0984921188拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。