0985720201详情
Molex 0985720201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
150202828
External thread
R1/4,R1/4
Material (details)
Nickel-plated brass
Material properties
nickel plated
Max. operating pressure
18bar
Package
Bulk
Base Product Number
098572
厂商
Molex
Product Status
活跃
系列
*
0985720201拓展信息








哦! 它是空的。