0986581221详情
Molex 0986581221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
工厂交货时间
7 Weeks
触点镀层
Gold
底架
Cable
Contact Materials
Copper
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bag
Base Product Number
098658
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
0986581221
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.72
系列
*
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
方向
Straight
屏蔽/屏蔽
Unshielded
Reach合规守则
compliant
额定电流
7.5 A
镀层
Tin
连接器支持类型
连接器附件
0986581221拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。