1000191240详情
Molex 1000191240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
1BU3.5
Approvals
CE, CSA, UL
Manufacturer
Altech
Mounting
DIN Rail
Package Type
Tray
Component Type
Cage Assembly
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Product Status
Obsolete
厂商
Molex
Base Product Number
100019
Package
Bulk
系列
-
应用
Module-to-Board
方向
Horizontal
额定电流
3.5 A
电路数量
38
保护措施
Motor
端子类型
Screw
端口配置
1x5
1000191240拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。