100019-1340详情
Molex 100019-1340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Country of Origin
CN
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
触点类型
单刀双掷
方向
Horizontal
额定电流
5 A @ 125 VAC, 250 VAC
电路数量
38
压力范围
250-750 psi
100019-1340拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。