10-00-8559详情
Molex 10-00-8559重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
面板安装
Manufacturer
Redington Counters By Trumeter
Approvals
CE
Number of Digits
8
Manufacturer Part Number
B1820/24VDC/25CPS
颜色
White Text on Black Background
电源电压
24 VDC
重置
Non-Reset
0个相似型号
10-00-8559拓展信息








哦! 它是空的。