10-00-8617详情
Molex 10-00-8617重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
B1621/110VAC/18CPS
Number of Digits
6
Approvals
CE
Manufacturer
Redington Counters By Trumeter
Mounting
面板安装
颜色
White Text on Black Background
电源电压
110 VAC
重置
Push Button
0个相似型号
10-00-8617拓展信息








哦! 它是空的。