10-00-8809详情
Molex 10-00-8809重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
无
Country of Origin
IT
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
50-150 psi
10-00-8809拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。