10-00-8845详情
Molex 10-00-8845重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Manufacturer
Gems Sensors & Controls
Seal
无
Country of Origin
IT
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
零件状态
Obsolete (Last Updated: 2 years ago)
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
15-75 psi
10-00-8845拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。