100113-0210详情
Molex 100113-0210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
18
Tradename
zSFP+
Part # Aliases
1001130210 01001130210
Unit Weight
0.397714 oz
Package Type
Tray
Component Type
Cage Assembly
Package
Bulk
Base Product Number
100113
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
1001130210
Part Life Cycle Code
不推荐
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.72
系列
111111
包装
Tray
应用
Module-to-Board
方向
Horizontal
Reach合规守则
compliant
安装角
Horizontal
端口配置
1x2
100113-0210拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。