1003146014详情
Molex 1003146014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
RoHS
有
Manufacturer
Cutler Hammer, Div of Eaton Co
Contact Materials
银合金
Approvals
CE, CSA, cULR, UL, ULR
Manufacturer Part Number
D3PR3W1
Enclosure
Plastic
Package
Bulk
Base Product Number
100314
厂商
Molex
Product Status
活跃
系列
*
终端
Round Pin
触点
3PDT
1003146014拓展信息








哦! 它是空的。