10-08-1132详情
Molex 10-08-1132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Manufacturer Part Number
972D7
Manufacturer
Miscellaneous
RoHS
Compliant
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
Country of Origin
IE
零件状态
Obsolete (Last Updated: 2 years ago)
行数
1
额定电流
7 A
方向
Vertical
电路数量
13
镀层
Tin
10-08-1132拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。